TE Connectivity ™ OEM Parts - OEM Parts (O - R) - PCD-148D2M,000 PCD-148D2M,000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084273-PCD-148D2M,0 00 Contact Material: Silver, Tin Coil Resistance: 9.2 kΩ Contact Current Rating: 15 A Height: 10.2 mm Power Rating: 250 mW Width: 16.1 mm Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: Unknown Throw Configuration: SPST Coil Voltage (DC): 48 V
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084273-PCD-148D2M,0 00 Contact Material: Silver, Tin Coil Resistance: 9.2 kΩ Contact Current Rating: 15 A Height: 10.2 mm Power Rating: 250 mW Width: 16.1 mm Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: Unknown Throw Configuration: SPST Coil Voltage (DC): 48 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PCD-148D2M,000 - 1084273-PCD-148D2M,000 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PCD-148D2M,000
1084273-PCD-148D2M,000
OEM Parts - OEM Parts (O - R) - PCD-148D2M,000 1084273-PCD-148D2M,000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084273-PCD-148D2M,0 00 Contact Material: Silver, Tin Coil Resistance: 9.2 kΩ Contact Current Rating: 15 A Height: 10.2 mm Power Rating: 250 mW Width: 16.1 mm Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: Unknown Throw Configuration: SPST Coil Voltage (DC): 48 V

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084273-PCD-148D2M,000
Contact Material: Silver, Tin
Coil Resistance: 9.2 kΩ
Contact Current Rating: 15 A
Height: 10.2 mm
Power Rating: 250 mW
Width: 16.1 mm
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: Unknown
Throw Configuration: SPST
Coil Voltage (DC): 48 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1084273-PCD-148D2M,000
Product Name OEM Parts - OEM Parts (O - R) - PCD-148D2M,000
Unlock Full Specs
to access all available technical data