TE Connectivity ™ Power Relays, Over 2 Amps - PCD-124D1MH,000 PCD-124D1MH,000

Description
Manufacturer: TE Connectivity Win Source Part Number: 888733-PCD-124D1MH,0 00 Series: PCD, OEG Operating Temperature Range: -30°C ~ 70°C Features: General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0050
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 888733-PCD-124D1MH,0 00 Series: PCD, OEG Operating Temperature Range: -30°C ~ 70°C Features: General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PCD-124D1MH,000 - 888733-PCD-124D1MH,000 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - PCD-124D1MH,000
888733-PCD-124D1MH,000
Power Relays, Over 2 Amps - PCD-124D1MH,000 888733-PCD-124D1MH,000
Manufacturer: TE Connectivity Win Source Part Number: 888733-PCD-124D1MH,0 00 Series: PCD, OEG Operating Temperature Range: -30°C ~ 70°C Features: General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0050

Manufacturer: TE Connectivity
Win Source Part Number: 888733-PCD-124D1MH,000
Series: PCD, OEG
Operating Temperature Range: -30°C ~ 70°C
Features: General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
PCD-124D1MH,000
Relays - Power Relays, Over 2 Amps PCD-124D1MH,000
RELAY GEN PURPOSE SPST 15A 24V

RELAY GEN PURPOSE SPST 15A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 888733-PCD-124D1MH,000 PCD-124D1MH,000
Product Name Power Relays, Over 2 Amps - PCD-124D1MH,000 Relays - Power Relays, Over 2 Amps
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1L - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Relay, 3Pdt, 250Vac, 10A; Contact Configuration Finder - 08X7255 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
DC Coil Voltage 12 volts
View Details
Power Relays, Over 2 Amps - Z2352-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Power Relays - 1218057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Mounting Flange mount
Approvals RoHS
View Details