TE Connectivity Standard Terminal Block; No. Of Rows Buchanan - Te Connectivity PCB1B06S

Description
STANDARD TERMINAL BLOCK; No. of Rows:2 Row; No. of Positions:6Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:3.96mm; Rated Current:10A; Rated Voltage:250V; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
STANDARD TERMINAL BLOCK; No. of Rows:2 Row; No. of Positions:6Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:3.96mm; Rated Current:10A; Rated Voltage:250V; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Block; No. Of Rows Buchanan - Te Connectivity - 16F4998 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block; No. Of Rows Buchanan - Te Connectivity
16F4998
Standard Terminal Block; No. Of Rows Buchanan - Te Connectivity 16F4998
STANDARD TERMINAL BLOCK; No. of Rows:2 Row; No. of Positions:6Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:3.96mm; Rated Current:10A; Rated Voltage:250V; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

STANDARD TERMINAL BLOCK; No. of Rows:2 Row; No. of Positions:6Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:3.96mm; Rated Current:10A; Rated Voltage:250V; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F4998
Product Name Standard Terminal Block; No. Of Rows Buchanan - Te Connectivity
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm SMA 90° Plug - 150515 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details