TE Connectivity Antennas PC8010N

Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN, ISM Primary Application : LoRaWAN, ISM Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 806 - 869 Frequency Category : 698 - 960 Gain (Max) (DB) : 13 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN, ISM Primary Application : LoRaWAN, ISM Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 806 - 869 Frequency Category : 698 - 960 Gain (Max) (DB) : 13 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - PC8010N - TE Connectivity
Berwyn, PA, United States
Antennas
PC8010N
Antennas PC8010N
Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Yagi Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN, ISM Primary Application : LoRaWAN, ISM Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor, Indoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 806 - 869 Frequency Category : 698 - 960 Gain (Max) (DB) : 13 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Yagi/Log Periodic
  • Antenna Type : Yagi
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : LoRaWAN, ISM
  • Primary Application : LoRaWAN, ISM

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor, Indoor
  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 806 - 869
  • Frequency Category : 698 - 960
  • Gain (Max) (DB) : 13
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - PC8010N-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
PC8010N-ND
RF Antennas PC8010N-ND
837MHz GSM Yagi, 10-Element RF Antenna 806MHz ~ 869MHz 11dBd N Type Female Bracket Mount

837MHz GSM Yagi, 10-Element RF Antenna 806MHz ~ 869MHz 11dBd N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - PC8010N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PC8010N
RF Antennas PC8010N
837MHz GSM Yagi, 10-Element RF Antenna 806MHz ~ 869MHz 11dBd N Type Female Bracket Mount

837MHz GSM Yagi, 10-Element RF Antenna 806MHz ~ 869MHz 11dBd N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number PC8010N PC8010N-ND PC8010N
Product Name Antennas RF Antennas RF Antennas
Applications LoRaWAN, ISM Cellular or PCS Terminal; Modem or Wireless Network; GSM GSM
Pattern Type Directional
Primary Frequency Range 806.0 to 869.0 MHz 837.0 MHz
Gain 6 dB 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823595-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Cellular, GSM, GPS, 2G, LTE, 4G, 3G, WiMAX
Primary Frequency Range 698.0 to 2700.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 2108937-6 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2-2118909-5 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2118788-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, ZigBee, Wi-Fi
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
3 suppliers