TE Connectivity RF Antennas PC4HK

Description
RF Antenna
Description
RF Antenna

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - PC4HK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PC4HK
RF Antennas PC4HK
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number PC4HK
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
915MHz 4DBI PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-9154PC-5L10CP47-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 4 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers