TE Connectivity Receptacle, Square Flange Panel Mount, Rj45 Feed Thru, 8 Position, Cat6A, Ip68; In Line Connector A Polamco - Te Connectivity PC4B0029-19NX-1-B

Description
RECEPTACLE, SQUARE FLANGE PANEL MOUNT, RJ45 FEED THRU, 8 POSITION, CAT6A, IP68; In Line Connector A:RJ45; Convert From Gender:Receptacle; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Receptacle RoHS Compliant: No
Datasheet
Description
RECEPTACLE, SQUARE FLANGE PANEL MOUNT, RJ45 FEED THRU, 8 POSITION, CAT6A, IP68; In Line Connector A:RJ45; Convert From Gender:Receptacle; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Receptacle RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, Square Flange Panel Mount, Rj45 Feed Thru, 8 Position, Cat6A, Ip68; In Line Connector A Polamco - Te Connectivity - 90T8764 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Square Flange Panel Mount, Rj45 Feed Thru, 8 Position, Cat6A, Ip68; In Line Connector A Polamco - Te Connectivity
90T8764
Receptacle, Square Flange Panel Mount, Rj45 Feed Thru, 8 Position, Cat6A, Ip68; In Line Connector A Polamco - Te Connectivity 90T8764
RECEPTACLE, SQUARE FLANGE PANEL MOUNT, RJ45 FEED THRU, 8 POSITION, CAT6A, IP68; In Line Connector A:RJ45; Convert From Gender:Receptacle; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Receptacle RoHS Compliant: No

RECEPTACLE, SQUARE FLANGE PANEL MOUNT, RJ45 FEED THRU, 8 POSITION, CAT6A, IP68; In Line Connector A:RJ45; Convert From Gender:Receptacle; Convert From Positions:8Positions; In Line Connector B:RJ45; Convert To Gender:Receptacle RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T8764
Product Name Receptacle, Square Flange Panel Mount, Rj45 Feed Thru, 8 Position, Cat6A, Ip68; In Line Connector A Polamco - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - ABA.1S.275.NTL-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Nicomatic North America
View Details