TE Connectivity ™ CONTACTOR, IEC, 32A, 110/120VAC COIL W/NO AUX. PBC-032A1F7

Description
The PBC Series IEC-Type three pole contactor offers normally open, double make contacts in AC-3 ratings for 9 through 80 amps. Each contactor is also equipped with auxiliary contacts rated 360VA for AC-15 loads and 33 watts for DC-13 loads. The PBC series features finger-safe terminals and efficient 50/60 hertz coils. The contactor?s base is designed to mount on a DIN rail or directly to a panel. The modular design of the PBC allows it to readily accept various accessories. PBC models are UL Listed for the U.S. and Canada, and they are CE marked. Features Three Pole Switching (Main Contacts) Plus Integral Auxiliary Contacts Designed to Snap onto DIN Rail or Mount Directly to a Panel with Screws Efficient 50/60 Hz Coils (50 Hz or 60 Hz Coils Optional) Finger-Safe (IP 20) Terminals Modular Design Allows Contactors and Accessories to Snap Together Comply with IEC EN60947-4-1 & EN60947-5-1; UL508; CSA22.2 No. 14
Description
The PBC Series IEC-Type three pole contactor offers normally open, double make contacts in AC-3 ratings for 9 through 80 amps. Each contactor is also equipped with auxiliary contacts rated 360VA for AC-15 loads and 33 watts for DC-13 loads. The PBC series features finger-safe terminals and efficient 50/60 hertz coils. The contactor?s base is designed to mount on a DIN rail or directly to a panel. The modular design of the PBC allows it to readily accept various accessories. PBC models are UL Listed for the U.S. and Canada, and they are CE marked. Features Three Pole Switching (Main Contacts) Plus Integral Auxiliary Contacts Designed to Snap onto DIN Rail or Mount Directly to a Panel with Screws Efficient 50/60 Hz Coils (50 Hz or 60 Hz Coils Optional) Finger-Safe (IP 20) Terminals Modular Design Allows Contactors and Accessories to Snap Together Comply with IEC EN60947-4-1 & EN60947-5-1; UL508; CSA22.2 No. 14

Suppliers

Company
Product
Description
Supplier Links
CONTACTOR, IEC, 32A, 110/120VAC COIL W/NO AUX. - 70198811 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTACTOR, IEC, 32A, 110/120VAC COIL W/NO AUX.
70198811
CONTACTOR, IEC, 32A, 110/120VAC COIL W/NO AUX. 70198811
The PBC Series IEC-Type three pole contactor offers normally open, double make contacts in AC-3 ratings for 9 through 80 amps. Each contactor is also equipped with auxiliary contacts rated 360VA for AC-15 loads and 33 watts for DC-13 loads. The PBC series features finger-safe terminals and efficient 50/60 hertz coils. The contactor?s base is designed to mount on a DIN rail or directly to a panel. The modular design of the PBC allows it to readily accept various accessories. PBC models are UL Listed for the U.S. and Canada, and they are CE marked. Features Three Pole Switching (Main Contacts) Plus Integral Auxiliary Contacts Designed to Snap onto DIN Rail or Mount Directly to a Panel with Screws Efficient 50/60 Hz Coils (50 Hz or 60 Hz Coils Optional) Finger-Safe (IP 20) Terminals Modular Design Allows Contactors and Accessories to Snap Together Comply with IEC EN60947-4-1 & EN60947-5-1; UL508; CSA22.2 No. 14

The PBC Series IEC-Type three pole contactor offers normally open, double make contacts in AC-3 ratings for 9 through 80 amps. Each contactor is also equipped with auxiliary contacts rated 360VA for AC-15 loads and 33 watts for DC-13 loads. The PBC series features finger-safe terminals and efficient 50/60 hertz coils. The contactor?s base is designed to mount on a DIN rail or directly to a panel. The modular design of the PBC allows it to readily accept various accessories. PBC models are UL Listed for the U.S. and Canada, and they are CE marked.
Features

  • Three Pole Switching (Main Contacts) Plus Integral Auxiliary Contacts
  • Designed to Snap onto DIN Rail or Mount Directly to a Panel with Screws
  • Efficient 50/60 Hz Coils (50 Hz or 60 Hz Coils Optional)
  • Finger-Safe (IP 20) Terminals
  • Modular Design Allows Contactors and Accessories to Snap Together
  • Comply with IEC EN60947-4-1 & EN60947-5-1; UL508; CSA22.2 No. 14
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Contactors
Product Number 70198811
Product Name CONTACTOR, IEC, 32A, 110/120VAC COIL W/NO AUX.
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Auxiliary Contacts - 1216867 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Mounting DIN Rail; Screw
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
S310 - Cam switch elements -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 500 amps
VDC 300 volts
View Details
Contactors - 1111-EV202AVAND-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details