Manufacturer: TE Connectivity
Win Source Part Number: 930018-PB134012
Series: PB, SCHRACK
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Family Name: PB13
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1050
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Other Part Number: PB768, 2-1415030-1, Q2854638
TE Connectivity PB134012 Power Relay
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
POWER RELAY, SPST, 12VDC, 10A, THT; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 10A 12V
| Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 930018-PB134012 | 1639324 | PB768-ND | 07H9787 | PB134012 |
| Product Name | Power Relays, Over 2 Amps - PB134012 | Power Relays | Power Relays, Over 2 Amps | Power Relay, Spst, 12Vdc, 10A, Tht; Contact Configuration Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Mounting | PCBoard; Through Hole | PCBoard; Pcb mount | PCBoard | PCBoard; Through Hole | Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Approvals | Culus listed, iec 60335-1, ul e214025, vde cert. no. 40008364; RoHS | ||||
| Operating Temp | -40 F (-40 C) | -40 to 185 F (-40 to 85 C) |