TE Connectivity ™ Power Relays, Over 2 Amps - PB134012 12VDC PB134012 12VDC

Description
Manufacturer: TE Connectivity Win Source Part Number: 833388-PB134012 12VDC Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: TE Connectivity Win Source Part Number: 833388-PB134012 12VDC Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB134012 12VDC - 833388-PB134012 12VDC - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - PB134012 12VDC
833388-PB134012 12VDC
Power Relays, Over 2 Amps - PB134012 12VDC 833388-PB134012 12VDC
Manufacturer: TE Connectivity Win Source Part Number: 833388-PB134012 12VDC Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity
Win Source Part Number: 833388-PB134012 12VDC
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category High Voltage Relays
Product Number 833388-PB134012 12VDC
Product Name Power Relays, Over 2 Amps - PB134012 12VDC
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
G5NB PCB Power Relay - G5NB-1A-E-HA-SP - Aratas America LLC
Specs
Mounting PCB
View Details
Relay, Spdt, 250Vac, 12A; Contact Configuration Finder - 26M7303 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details