TE Connectivity RF Antennas P1744

Description
172MHz Yagi, 4-Element RF Antenna 170MHz ~ 174MHz 6.5dBi UHF Bracket Mount
Datasheet
Description
172MHz Yagi, 4-Element RF Antenna 170MHz ~ 174MHz 6.5dBi UHF Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - P1744 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
P1744
RF Antennas P1744
172MHz Yagi, 4-Element RF Antenna 170MHz ~ 174MHz 6.5dBi UHF Bracket Mount

172MHz Yagi, 4-Element RF Antenna 170MHz ~ 174MHz 6.5dBi UHF Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number P1744
Product Name RF Antennas
Technology Type Yagi; Yagi, 4-Element
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Lightning arrestor for GNSS antenna - AS-ACC-ARRESTOR-L1256-2SMA-00 - ArduSimple
Specs
Primary Frequency Range 1200.0 to 1700.0 MHz
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details