TE Connectivity Power Relays, Over 2 Amps - OZ-SS-124LM1,200 OZ-SS-124LM1,200

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 791071-OZ-SS-124LM1, 200 Series: OZ, OEG Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 70°C Features: Insulation - Class A, Sealed - Flux Protection Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 1.1 kOhms Coil Current: 21.8mA Operate Time: 20ms Relay Type: General Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 16A Switching Voltage: 240VAC, 24VDC - Max Release Time: 8ms Coil Power: 540 mW Family Name: OZ-SS-124LM1,200 Categories: Relays Turn On Voltage (Maximum): 18 VDC Turn Off Voltage (Minimum): 1.2 VDC Introduction Date: November 19, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 791071-OZ-SS-124LM1, 200 Series: OZ, OEG Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 70°C Features: Insulation - Class A, Sealed - Flux Protection Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 1.1 kOhms Coil Current: 21.8mA Operate Time: 20ms Relay Type: General Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 16A Switching Voltage: 240VAC, 24VDC - Max Release Time: 8ms Coil Power: 540 mW Family Name: OZ-SS-124LM1,200 Categories: Relays Turn On Voltage (Maximum): 18 VDC Turn Off Voltage (Minimum): 1.2 VDC Introduction Date: November 19, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - OZ-SS-124LM1,200 - 791071-OZ-SS-124LM1,200 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - OZ-SS-124LM1,200
791071-OZ-SS-124LM1,200
Power Relays, Over 2 Amps - OZ-SS-124LM1,200 791071-OZ-SS-124LM1,200
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 791071-OZ-SS-124LM1, 200 Series: OZ, OEG Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 70°C Features: Insulation - Class A, Sealed - Flux Protection Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 1.1 kOhms Coil Current: 21.8mA Operate Time: 20ms Relay Type: General Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 16A Switching Voltage: 240VAC, 24VDC - Max Release Time: 8ms Coil Power: 540 mW Family Name: OZ-SS-124LM1,200 Categories: Relays Turn On Voltage (Maximum): 18 VDC Turn Off Voltage (Minimum): 1.2 VDC Introduction Date: November 19, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 791071-OZ-SS-124LM1,200
Series: OZ, OEG
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 70°C
Features: Insulation - Class A, Sealed - Flux Protection
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 1.1 kOhms
Coil Current: 21.8mA
Operate Time: 20ms
Relay Type: General
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 16A
Switching Voltage: 240VAC, 24VDC - Max
Release Time: 8ms
Coil Power: 540 mW
Family Name: OZ-SS-124LM1,200
Categories: Relays
Turn On Voltage (Maximum): 18 VDC
Turn Off Voltage (Minimum): 1.2 VDC
Introduction Date: November 19, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Relays, Over 2 Amps - PB1672-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1672-ND
Power Relays, Over 2 Amps PB1672-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - OZ-SS-124LM1,200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
OZ-SS-124LM1,200
Relays - Power Relays, Over 2 Amps OZ-SS-124LM1,200
RELAY GEN PURPOSE SPST 16A 24V

RELAY GEN PURPOSE SPST 16A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 791071-OZ-SS-124LM1,200 PB1672-ND OZ-SS-124LM1,200
Product Name Power Relays, Over 2 Amps - OZ-SS-124LM1,200 Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Resistance 1100 ohms
Mounting PCBoard; Through Hole PCBoard Through Hole
Relay Type General
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 789-323 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Force Guided Relays - 2861779 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Power 8 watts
View Details
Automotive Relays - FBR582 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
80A Latching relay - CHC-80L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details