TE Connectivity Power Relays, Over 2 Amps - OZ-SS-112LM1,200 OZ-SS-112LM1,200

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 791070-OZ-SS-112LM1, 200 Series: OZ, OEG Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 70°C Features: Insulation - Class A, Sealed - Flux Protection Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 270 Ohms Coil Current: 44.4mA Operate Time: 20ms Relay Type: General Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 16A Switching Voltage: 240VAC, 24VDC - Max Release Time: 8ms Coil Power: 540 mW Family Name: OZ-SS-112LM1,200 Categories: Relays Turn On Voltage (Maximum): 9 VDC Turn Off Voltage (Minimum): 0.6 VDC Introduction Date: November 19, 2004 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 791070-OZ-SS-112LM1, 200 Series: OZ, OEG Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 70°C Features: Insulation - Class A, Sealed - Flux Protection Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 270 Ohms Coil Current: 44.4mA Operate Time: 20ms Relay Type: General Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 16A Switching Voltage: 240VAC, 24VDC - Max Release Time: 8ms Coil Power: 540 mW Family Name: OZ-SS-112LM1,200 Categories: Relays Turn On Voltage (Maximum): 9 VDC Turn Off Voltage (Minimum): 0.6 VDC Introduction Date: November 19, 2004 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - OZ-SS-112LM1,200 - 791070-OZ-SS-112LM1,200 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - OZ-SS-112LM1,200
791070-OZ-SS-112LM1,200
Power Relays, Over 2 Amps - OZ-SS-112LM1,200 791070-OZ-SS-112LM1,200
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 791070-OZ-SS-112LM1, 200 Series: OZ, OEG Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 70°C Features: Insulation - Class A, Sealed - Flux Protection Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 270 Ohms Coil Current: 44.4mA Operate Time: 20ms Relay Type: General Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 16A Switching Voltage: 240VAC, 24VDC - Max Release Time: 8ms Coil Power: 540 mW Family Name: OZ-SS-112LM1,200 Categories: Relays Turn On Voltage (Maximum): 9 VDC Turn Off Voltage (Minimum): 0.6 VDC Introduction Date: November 19, 2004 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 791070-OZ-SS-112LM1,200
Series: OZ, OEG
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 70°C
Features: Insulation - Class A, Sealed - Flux Protection
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 270 Ohms
Coil Current: 44.4mA
Operate Time: 20ms
Relay Type: General
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 16A
Switching Voltage: 240VAC, 24VDC - Max
Release Time: 8ms
Coil Power: 540 mW
Family Name: OZ-SS-112LM1,200
Categories: Relays
Turn On Voltage (Maximum): 9 VDC
Turn Off Voltage (Minimum): 0.6 VDC
Introduction Date: November 19, 2004
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Relays, Over 2 Amps - PB1671-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1671-ND
Power Relays, Over 2 Amps PB1671-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - OZ-SS-112LM1,200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
OZ-SS-112LM1,200
Relays - Power Relays, Over 2 Amps OZ-SS-112LM1,200
RELAY GEN PURPOSE SPST 16A 12V

RELAY GEN PURPOSE SPST 16A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 791070-OZ-SS-112LM1,200 PB1671-ND OZ-SS-112LM1,200
Product Name Power Relays, Over 2 Amps - OZ-SS-112LM1,200 Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Resistance 270 ohms
Mounting PCBoard; Through Hole PCBoard Through Hole
Relay Type General
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFM220EW - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Type 20.22 - Modular step relay 16A - 202290244000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details