TE Connectivity Power Relays, Over 2 Amps OZ-SS-112L1

Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB2535-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2535-ND
Power Relays, Over 2 Amps PB2535-ND
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

Buy Now Datasheet
Power Relays, Over 2 Amps - OZ-SS-112L1 - 849034-OZ-SS-112L1 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - OZ-SS-112L1
849034-OZ-SS-112L1
Power Relays, Over 2 Amps - OZ-SS-112L1 849034-OZ-SS-112L1
Manufacturer: TE Connectivity Win Source Part Number: 849034-OZ-SS-112L1 Series: OZ, OEG Features: Relay Coil Package: Bulk Family Name: OZ-SS Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.41.0050 Other Part Number: OZ-SS-112L1,200, -1649399-4-CSI, -1649399-4-SI, 1649399-4-ND, 1649399-4, PB2535, OZ-SS-112L1-ND

Manufacturer: TE Connectivity
Win Source Part Number: 849034-OZ-SS-112L1
Series: OZ, OEG
Features: Relay Coil
Package: Bulk
Family Name: OZ-SS
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8536.41.0050
Other Part Number: OZ-SS-112L1,200, -1649399-4-CSI, -1649399-4-SI, 1649399-4-ND, 1649399-4, PB2535, OZ-SS-112L1-ND

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - OZ-SS-112L1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
OZ-SS-112L1
Relays - Power Relays, Over 2 Amps OZ-SS-112L1
RELAY GEN PURPOSE SPDT 16A 12V

RELAY GEN PURPOSE SPDT 16A 12V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB2535-ND 849034-OZ-SS-112L1 OZ-SS-112L1
Product Name Power Relays, Over 2 Amps Power Relays, Over 2 Amps - OZ-SS-112L1 Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data