Manufacturer: TE Connectivity
Win Source Part Number: 888218-OUAZ-SS-124L,
Series: OUAZ, OEG
Operating Temperature Range: -30°C ~ 70°C
Features: Telecom Relay SPDT (1 Form C) Through Hole
Package: Tube
Mounting: Through Hole
Family Name: OUAZ-SS
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 54 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.41.0020
Other Part Number: -1-1419131-1-SI-ND, OUAZ-SS-124L,900-ND,
Telecom Relay SPDT (1 Form C) Through Hole
RELAY TELECOM SPDT 1A 24V
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 888218-OUAZ-SS-124L,900 | PB2640-ND | OUAZ-SS-124L,900 |
| Product Name | Signal Relays, Up to 2 Amps - OUAZ-SS-124L,900 | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole |
| Poles | Single Pole (SP) | ||
| Throw | Double Throw |