Miniature, sealed PC board relay with 1 Form C (SPDT) contact arrangement, designed for telecommunications, appliances, office machines, and audio equipment. Features a gold overlay silver palladium alloy contact suitable for low loads, with a 2.54mm terminal pitch matching I.C. socket spacing. Rated for 1A switching at 120VAC or 24VDC resistive loads, with a maximum switched power of 120VA or 30W. Coil voltage is 9VDC for the sensitive version, with nominal coil current of 22.5mA and resistance of 400 ohms at 20°C. Must operate at 6.75VDC maximum and release at 0.90VDC minimum. Operate time is 10ms max, release time is 7ms max. Enclosed in a sealed plastic case (SH), with operating temperature range of -30°C to +75°C. Weight is approximately 3.5g. Meets UL E82292 and CSA LR48471 listings. Termination is printed circuit board compatible.
RELAY, SIGNAL, SPDT, 120VAC, 24VDC, 1A; Coil Voltage:9VDC; Contact Configuration:SPDT; Contact Current:1A; Product Range:OUAZ Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:120V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 73J6574 |
| Product Name | Relay, Signal, Spdt, 120Vac, 24Vdc, 1A; Coil Voltage Oeg Te Connectivity |
| Mounting | PCBoard; Through Hole |