Telecom Relay SPDT (1 Form C) Through Hole
Signal Relay, OUAZ Series, SPDT, Through Hole, 1 A, 5 VDC
RELAY TELECOM SPDT 1A 5V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | OUAZ-SS-105D,900-ND | 24K7375 | OUAZ-SS-105D,900 |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relay, Ouaz Series, Spdt, Through Hole, 1 A, 5 Vdc Oeg Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | ||
| Throw | Double Throw |