Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF MODULES
TE CONNECTIVITY
OTX-315-HH-KF3-MS -- RF RECEIVER, TRANSMITTER, AND TRANSCEIVER FINISHED UNITS
TE Connectivity
RF Receiver, Transmitter, and Transceiver Finished Units
OTX-315-HH-KF3-MS
Description
RF Transmitter 315MHz Handheld, 3 Button 9.6kbps
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
RF Transmitter 315MHz Handheld, 3 Button 9.6kbps
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Receiver, Transmitter, and Transceiver Finished Units
OTX-315-HH-KF3-MS-ND
RF Receiver, Transmitter, and Transceiver Finished Units
OTX-315-HH-KF3-MS-ND
RF Transmitter 315MHz Handheld, 3 Button 9.6kbps
RF Transmitter 315MHz Handheld, 3 Button 9.6kbps
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF Modules
Product Number
OTX-315-HH-KF3-MS-ND
Product Name
RF Receiver, Transmitter, and Transceiver Finished Units
Device Type
Transmitter; Rec-Trans
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
RF Modules
2069145
Specs
Features
RoHS
Output Power
21 dBm
View Details
Qorvo
Fully Integrated UWB RTLS Module
QPK3000
Specs
Applications
Mobile / Wireless Systems
Features
RoHS
View Details
Multi-Tech Systems, Inc.
RF Transceiver Modules and Modems
MTDOT-915-X1P-SMA-1
Specs
RF Modulation
On-Off Keyed; Frequency Shift Key
Operating Temperature
-30.0 to 70.0 C (-22.0 to 158.0 F)
Operating Frequency
915 MHz
View Details
3
suppliers
Anaren, Inc.
Anaren Integrated Radio (AIR) 2.4GHz Transmitter Module
A2500R24C-EZ4x
Specs
Device Type
Transmitter
Applications
Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Operating Frequency
2400 to 2484 MHz
View Details