TE Connectivity ™ Power Relays, Over 2 Amps - OSA-SH-224DM3,000 OSA-SH-224DM3,000

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1085207-OSA-SH-224DM 3,000 Packaging: Tray Termination Style: PC Pin Features: Sealed - Fully Contact Form: DPST (2 Form A) Mounting: Through Hole Coil Resistance: 1.1 kOhms Coil Current: 22.5mA Operate Time: 20ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 3A Switching Voltage: 240VAC, 30VDC - Max Turn On Voltage (Max): 18 VDC Turn Off Voltage (Min): 1.2 VDC Release Time: 10ms Coil Power: 540 mW Categories: Relays Status: Active Temperature Range - Operating: -30°C to 60°C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1085207-OSA-SH-224DM 3,000 Packaging: Tray Termination Style: PC Pin Features: Sealed - Fully Contact Form: DPST (2 Form A) Mounting: Through Hole Coil Resistance: 1.1 kOhms Coil Current: 22.5mA Operate Time: 20ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 3A Switching Voltage: 240VAC, 30VDC - Max Turn On Voltage (Max): 18 VDC Turn Off Voltage (Min): 1.2 VDC Release Time: 10ms Coil Power: 540 mW Categories: Relays Status: Active Temperature Range - Operating: -30°C to 60°C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - OSA-SH-224DM3,000 - 1085207-OSA-SH-224DM3,000 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - OSA-SH-224DM3,000
1085207-OSA-SH-224DM3,000
Power Relays, Over 2 Amps - OSA-SH-224DM3,000 1085207-OSA-SH-224DM3,000
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1085207-OSA-SH-224DM 3,000 Packaging: Tray Termination Style: PC Pin Features: Sealed - Fully Contact Form: DPST (2 Form A) Mounting: Through Hole Coil Resistance: 1.1 kOhms Coil Current: 22.5mA Operate Time: 20ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 3A Switching Voltage: 240VAC, 30VDC - Max Turn On Voltage (Max): 18 VDC Turn Off Voltage (Min): 1.2 VDC Release Time: 10ms Coil Power: 540 mW Categories: Relays Status: Active Temperature Range - Operating: -30°C to 60°C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1085207-OSA-SH-224DM3,000
Packaging: Tray
Termination Style: PC Pin
Features: Sealed - Fully
Contact Form: DPST (2 Form A)
Mounting: Through Hole
Coil Resistance: 1.1 kOhms
Coil Current: 22.5mA
Operate Time: 20ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 3A
Switching Voltage: 240VAC, 30VDC - Max
Turn On Voltage (Max): 18 VDC
Turn Off Voltage (Min): 1.2 VDC
Release Time: 10ms
Coil Power: 540 mW
Categories: Relays
Status: Active
Temperature Range - Operating: -30°C to 60°C
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
OSA-SH-224DM3,000
Relays - Power Relays, Over 2 Amps OSA-SH-224DM3,000
RELAY GEN PURPOSE DPST 3A 24V

RELAY GEN PURPOSE DPST 3A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 1085207-OSA-SH-224DM3,000 OSA-SH-224DM3,000
Product Name Power Relays, Over 2 Amps - OSA-SH-224DM3,000 Relays - Power Relays, Over 2 Amps
Resistance 1100 ohms
Mounting PCBoard; Through Hole Through Hole
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - Power Relays, Over 2 Amps - G2R-2-DC48 - Acme Chip Technology Co., Limited
Specs
Poles Double Pole (DP)
Throw Double Throw
DC Coil Voltage 48 volts
View Details
3 suppliers
Power Relays - FTR-K1-105C flux free - FCL Components America
Specs
Mounting TH
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Relay, 1No, 1Nc, 250Vac, 20A; Contact Configuration Finder - 08X7273 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Single Throw
View Details