General Purpose Relay DPST-NO (2 Form A) 5VDC Coil Through Hole
POWER RELAY, DPST-NO, 5VDC, THT; Contact Configuration:DPST-N
RELAY GEN PURPOSE DPST 5A 5V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | OSA-SH-205DM5,600-ND | 08H2548 | OSA-SH-205DM5,600 |
| Product Name | Power Relays, Over 2 Amps | Power Relay, Dpst-No, 5Vdc, Tht; Contact Configuration Oeg Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) |
| Throw | Single Throw | Single Throw | Single Throw |