TE Connectivity Power Relays, Over 2 Amps ORWH-SS-112H3F,000

Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1835-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1835-ND
Power Relays, Over 2 Amps PB1835-ND
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

Buy Now Datasheet
Relay, Spdt, 250Vac, 28Vdc, 10A; Contact Configuration Oeg Te Connectivity - 46M2057 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 28Vdc, 10A; Contact Configuration Oeg Te Connectivity
46M2057
Relay, Spdt, 250Vac, 28Vdc, 10A; Contact Configuration Oeg Te Connectivity 46M2057
RELAY, SPDT, 250VAC, 28VDC, 10A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:ORWH Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 28VDC, 10A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:ORWH Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number PB1835-ND 46M2057
Product Name Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 28Vdc, 10A; Contact Configuration Oeg Te Connectivity
Relay Type General
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details