Win Source Part Number: 1216332-ORWH-SH-112D
Category: Relays>Power Relays, Over 2 Amps
Series: ORWH, OEG
Termination Style: PC Pin
Package: Tube
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Zinc Oxide (AgZnO)
Standard Package: 25
Coil Resistance: 400 Ohms
Coil Current: 30 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 10 A
Switching Voltage: 277VAC, 28VDC - Max
Release Time: 5 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 70°C
Alternative Parts (Cross-Reference): 1-1721153-3; ORWH-SH-112DM1F 000; ORWH-SH-112DM1F000;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class F
Must Operate Voltage: 8.4 VDC
Must Release Voltage: 1.2 VDC
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: 1-1721153-3,1-172115
Base Product Number: ORWH-SH
Product Status: Obsolete
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
RELAY GEN PURPOSE SPST 10A 12V
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1216332-ORWH-SH-112DM1F,000 | PB2028-ND | ORWH-SH-112DM1F,000 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Resistance | 400 ohms | ||
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole |
| Relay Type | General | ||
| Poles | Single Pole (SP) | Single Pole (SP) |