TE Connectivity Power Relays, Over 2 Amps ORWH-SH-112D1F,000

Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB2029-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2029-ND
Power Relays, Over 2 Amps PB2029-ND
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

Buy Now Datasheet
Power Relays - 7917592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
7917592
Power Relays 7917592
TE Connectivity 1-1721150-3 Power Relay

TE Connectivity 1-1721150-3 Power Relay

Supplier's Site
Power Relays - 7917592P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
7917592P
Power Relays 7917592P
TE Connectivity 1-1721150-3 Power Relay

TE Connectivity 1-1721150-3 Power Relay

Supplier's Site
Power Relays, Over 2 Amps - ORWH-SH-112D1F,000 - 849157-ORWH-SH-112D1F,000 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - ORWH-SH-112D1F,000
849157-ORWH-SH-112D1F,000
Power Relays, Over 2 Amps - ORWH-SH-112D1F,000 849157-ORWH-SH-112D1F,000
Manufacturer: TE Connectivity Win Source Part Number: 849157-ORWH-SH-112D1 F,000 Series: ORWH, OEG Features: Relay Coil Package: Tube Family Name: ORWH-SH Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: Vendor Undefined HTSUS: 8536.41.0045 Other Part Number: 1-1721150-3, PB2029, 1-1721150-3-ND

Manufacturer: TE Connectivity
Win Source Part Number: 849157-ORWH-SH-112D1F,000
Series: ORWH, OEG
Features: Relay Coil
Package: Tube
Family Name: ORWH-SH
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.41.0045
Other Part Number: 1-1721150-3, PB2029, 1-1721150-3-ND

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - ORWH-SH-112D1F,000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ORWH-SH-112D1F,000
Relays - Power Relays, Over 2 Amps ORWH-SH-112D1F,000
RELAY GEN PURPOSE SPDT 10A 12V

RELAY GEN PURPOSE SPDT 10A 12V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number PB2029-ND 7917592 7917592P 849157-ORWH-SH-112D1F,000 ORWH-SH-112D1F,000
Product Name Power Relays, Over 2 Amps Power Relays Power Relays Power Relays, Over 2 Amps - ORWH-SH-112D1F,000 Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard; Pcb mount PCBoard Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.27 - Modular step relay 16A - 202780120000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details