General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
Manufacturer: TE Connectivity
Win Source Part Number: 888212-ORWH-SH-105D1
Series: ORWH, OEG
Operating Temperature Range: -30°C ~ 70°C
Features: General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Family Name: ORWH-SH
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.41.0020
Other Part Number: PB2032, 1-1721150-0, 1-1721150-0-ND
RELAY GEN PURPOSE SPDT 10A 5V
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB2032-ND | 888212-ORWH-SH-105D1F,000 | ORWH-SH-105D1F,000 |
| Product Name | Power Relays, Over 2 Amps | Power Relays, Over 2 Amps - ORWH-SH-105D1F,000 | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) |