TE Connectivity ™ Power Relays, Over 2 Amps OMIT-SS-112LM,300

Description
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - OMIT-SS-112LM,300-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
OMIT-SS-112LM,300-ND
Power Relays, Over 2 Amps OMIT-SS-112LM,300-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

Buy Now Datasheet
Power Relays, Over 2 Amps - OMIT-SS-112LM,300 - 929581-OMIT-SS-112LM,300 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - OMIT-SS-112LM,300
929581-OMIT-SS-112LM,300
Power Relays, Over 2 Amps - OMIT-SS-112LM,300 929581-OMIT-SS-112LM,300
Manufacturer: TE Connectivity Win Source Part Number: 929581-OMIT-SS-112LM ,300 Series: OMIT, OEG Operating Temperature Range: -30°C ~ 70°C Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: OMIT Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.41.0050

Manufacturer: TE Connectivity
Win Source Part Number: 929581-OMIT-SS-112LM,300
Series: OMIT, OEG
Operating Temperature Range: -30°C ~ 70°C
Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: OMIT
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.41.0050

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
OMIT-SS-112LM,300
Relays - Power Relays, Over 2 Amps OMIT-SS-112LM,300
RELAY GEN PURPOSE SPST 10A 12V

RELAY GEN PURPOSE SPST 10A 12V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number OMIT-SS-112LM,300-ND 929581-OMIT-SS-112LM,300 OMIT-SS-112LM,300
Product Name Power Relays, Over 2 Amps Power Relays, Over 2 Amps - OMIT-SS-112LM,300 Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details