General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
RELAY GEN PURPOSE SPST 16A 12V
OMIH-SH-112LM,394 ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB3372-ND | OMIH-SH-112LM,394 | 08H2444 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Omih-Sh-112Lm,394 Rohs Compliant Oeg Te Connectivity |
| Relay Type | General | ||
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw |