TE Connectivity Power Relays, Over 2 Amps OMI-SS-112L,300

Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB2164-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2164-ND
Power Relays, Over 2 Amps PB2164-ND
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1316187-OMI-SS-112L,300 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1316187-OMI-SS-112L,300
Relays - Power Relays, Over 2 Amps 1316187-OMI-SS-112L,300
Win Source Part Number: 1316187-OMI-SS-112L, 300 Category: Relays>Power Relays, Over 2 Amps Series: OMI, OEG Termination Style: PC Pin Package: Tube Contact Form: SPDT (1 Form C) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 270 Ohms Coil Current: 45 mA Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 10 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 8 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 9 VDC Must Release Voltage: 0.6 VDC REACH Status: Vendor Undefined HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: OMI-SS Product Status: Last Time Buy RoHS Status: RoHS non-compliant

Win Source Part Number: 1316187-OMI-SS-112L,300
Category: Relays>Power Relays, Over 2 Amps
Series: OMI, OEG
Termination Style: PC Pin
Package: Tube
Contact Form: SPDT (1 Form C)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 270 Ohms
Coil Current: 45 mA
Operate Time: 20 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 10 A
Switching Voltage: 250VAC, 30VDC - Max
Release Time: 8 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 9 VDC
Must Release Voltage: 0.6 VDC
REACH Status: Vendor Undefined
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: OMI-SS
Product Status: Last Time Buy
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Omi-Ss-112L,300 Rohs Compliant Oeg Te Connectivity - 08H2339 - Newark, An Avnet Company
Chicago, IL, United States
Omi-Ss-112L,300 Rohs Compliant Oeg Te Connectivity
08H2339
Omi-Ss-112L,300 Rohs Compliant Oeg Te Connectivity 08H2339
OMI-SS-112L,300 ROHS COMPLIANT: YES

OMI-SS-112L,300 ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
OMI-SS-112L,300
Relays - Power Relays, Over 2 Amps OMI-SS-112L,300
RELAY GEN PURPOSE SPDT 10A 12V

RELAY GEN PURPOSE SPDT 10A 12V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB2164-ND 1316187-OMI-SS-112L,300 08H2339 OMI-SS-112L,300
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Omi-Ss-112L,300 Rohs Compliant Oeg Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Basic relay - 858-152 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
CONTROL RELAY - 700-CF310W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details