TE Connectivity Relays - Power Relays, Over 2 Amps OMI-SH-112LM,394

Description
Win Source Part Number: 1315432-OMI-SH-112LM ,394 Category: Relays>Power Relays, Over 2 Amps Series: OMI, OEG Termination Style: PC Pin Package: Tube Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 270 Ohms Coil Current: 45 mA Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 10 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 8 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 9 VDC Must Release Voltage: 0.6 VDC REACH Status: Vendor Undefined HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: OMI-SH Product Status: Last Time Buy RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1315432-OMI-SH-112LM ,394 Category: Relays>Power Relays, Over 2 Amps Series: OMI, OEG Termination Style: PC Pin Package: Tube Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 270 Ohms Coil Current: 45 mA Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 10 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 8 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 9 VDC Must Release Voltage: 0.6 VDC REACH Status: Vendor Undefined HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: OMI-SH Product Status: Last Time Buy RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1315432-OMI-SH-112LM,394 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1315432-OMI-SH-112LM,394
Relays - Power Relays, Over 2 Amps 1315432-OMI-SH-112LM,394
Win Source Part Number: 1315432-OMI-SH-112LM ,394 Category: Relays>Power Relays, Over 2 Amps Series: OMI, OEG Termination Style: PC Pin Package: Tube Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 270 Ohms Coil Current: 45 mA Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 10 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 8 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 9 VDC Must Release Voltage: 0.6 VDC REACH Status: Vendor Undefined HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: OMI-SH Product Status: Last Time Buy RoHS Status: RoHS non-compliant

Win Source Part Number: 1315432-OMI-SH-112LM,394
Category: Relays>Power Relays, Over 2 Amps
Series: OMI, OEG
Termination Style: PC Pin
Package: Tube
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 270 Ohms
Coil Current: 45 mA
Operate Time: 20 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 10 A
Switching Voltage: 250VAC, 30VDC - Max
Release Time: 8 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 9 VDC
Must Release Voltage: 0.6 VDC
REACH Status: Vendor Undefined
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: OMI-SH
Product Status: Last Time Buy
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Power Relays, Over 2 Amps - PB3371-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB3371-ND
Power Relays, Over 2 Amps PB3371-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
OMI-SH-112LM,394
Relays - Power Relays, Over 2 Amps OMI-SH-112LM,394
RELAY GEN PURPOSE SPST 10A 12V

RELAY GEN PURPOSE SPST 10A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 1315432-OMI-SH-112LM,394 PB3371-ND OMI-SH-112LM,394
Product Name Relays - Power Relays, Over 2 Amps Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Resistance 270 ohms
Mounting PCBoard; Through Hole PCBoard Through Hole
Relay Type General
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details