TE Connectivity Power Relay, Spst-No, 24Vdc, 10A, Tht; Contact Configuration Potter&brumfield Te Connectivity OJT-SS-124HM,00000

Description
POWER RELAY, SPST-NO, 24VDC, 10A, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:10A; Product Range:OJT Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPST-NO, 24VDC, 10A, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:10A; Product Range:OJT Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spst-No, 24Vdc, 10A, Tht; Contact Configuration Potter&brumfield Te Connectivity - 52AH6853 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 24Vdc, 10A, Tht; Contact Configuration Potter&brumfield Te Connectivity
52AH6853
Power Relay, Spst-No, 24Vdc, 10A, Tht; Contact Configuration Potter&brumfield Te Connectivity 52AH6853
POWER RELAY, SPST-NO, 24VDC, 10A, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:10A; Product Range:OJT Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 24VDC, 10A, THT; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:10A; Product Range:OJT Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 52AH6853
Product Name Power Relay, Spst-No, 24Vdc, 10A, Tht; Contact Configuration Potter&brumfield Te Connectivity
Features Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

150A/200A Large Power Relay - CHAR-150/200 Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 48 volts
View Details
Relays - Power Relays, Over 2 Amps - 989418-1-1393204-4 - Win Source Electronics
Specs
Resistance 33 ohms
Mounting PCBoard; Through Hole
View Details
5 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Power Relay, Spst-No, 5Vdc, 3A, Tht; Contact Configuration Omron Electronic Components - 41AH6339 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Single Throw
View Details