TE Connectivity Power Relays, Over 2 Amps - OJT-SS-112LM,000 OJT-SS-112LM,000

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 790892-OJT-SS-112LM, 000 Series: OJT, OEG Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 85°C Features: Sealed - Flux Protection Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 576 Ohms Coil Current: 27.8mA Operate Time: 15ms Relay Type: General Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 5A Switching Voltage: 250VAC - Max Release Time: 4ms Coil Power: 250 mW Family Name: OJT-SS-112LM,000 Categories: Relays Turn On Voltage (Maximum): 9 VDC Turn Off Voltage (Minimum): 0.6 VDC Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 790892-OJT-SS-112LM, 000 Series: OJT, OEG Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 85°C Features: Sealed - Flux Protection Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 576 Ohms Coil Current: 27.8mA Operate Time: 15ms Relay Type: General Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 5A Switching Voltage: 250VAC - Max Release Time: 4ms Coil Power: 250 mW Family Name: OJT-SS-112LM,000 Categories: Relays Turn On Voltage (Maximum): 9 VDC Turn Off Voltage (Minimum): 0.6 VDC Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - OJT-SS-112LM,000 - 790892-OJT-SS-112LM,000 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - OJT-SS-112LM,000
790892-OJT-SS-112LM,000
Power Relays, Over 2 Amps - OJT-SS-112LM,000 790892-OJT-SS-112LM,000
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 790892-OJT-SS-112LM, 000 Series: OJT, OEG Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 85°C Features: Sealed - Flux Protection Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 576 Ohms Coil Current: 27.8mA Operate Time: 15ms Relay Type: General Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 5A Switching Voltage: 250VAC - Max Release Time: 4ms Coil Power: 250 mW Family Name: OJT-SS-112LM,000 Categories: Relays Turn On Voltage (Maximum): 9 VDC Turn Off Voltage (Minimum): 0.6 VDC Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 790892-OJT-SS-112LM,000
Series: OJT, OEG
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 85°C
Features: Sealed - Flux Protection
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 576 Ohms
Coil Current: 27.8mA
Operate Time: 15ms
Relay Type: General
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 5A
Switching Voltage: 250VAC - Max
Release Time: 4ms
Coil Power: 250 mW
Family Name: OJT-SS-112LM,000
Categories: Relays
Turn On Voltage (Maximum): 9 VDC
Turn Off Voltage (Minimum): 0.6 VDC
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Relays, Over 2 Amps - PB2047-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2047-ND
Power Relays, Over 2 Amps PB2047-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - OJT-SS-112LM,000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
OJT-SS-112LM,000
Relays - Power Relays, Over 2 Amps OJT-SS-112LM,000
RELAY GEN PURPOSE SPST 5A 12V

RELAY GEN PURPOSE SPST 5A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 790892-OJT-SS-112LM,000 PB2047-ND OJT-SS-112LM,000
Product Name Power Relays, Over 2 Amps - OJT-SS-112LM,000 Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Resistance 576 ohms
Mounting PCBoard; Through Hole PCBoard Through Hole
Relay Type General
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Industrial Relay - 700-CFB220L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details