TE Connectivity Power Relays, Over 2 Amps OJE-SS-112HMF,F000

Description
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1831-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1831-ND
Power Relays, Over 2 Amps PB1831-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

Buy Now Datasheet
Power Relays, Over 2 Amps - 1111-OJE-SS-112HMF,F000-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1111-OJE-SS-112HMF,F000-ND
Power Relays, Over 2 Amps 1111-OJE-SS-112HMF,F000-ND
LOW SIGNAL RELAYS-PCB SPST-NO 10

LOW SIGNAL RELAYS-PCB SPST-NO 10

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1315517-OJE-SS-112HMF,F000 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1315517-OJE-SS-112HMF,F000
Relays - Power Relays, Over 2 Amps 1315517-OJE-SS-112HMF,F000
Win Source Part Number: 1315517-OJE-SS-112HM F,F000 Category: Relays>Power Relays, Over 2 Amps Series: OJE, OEG Termination Style: PC Pin Package: Bulk Contact Form: SPST-NO (1 Form A) Contact Material: Silver (Ag) Coil Resistance: 320 Ohms Coil Current: 37.5 mA Operate Time: 10 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 10 A Switching Voltage: 277VAC, 30VDC - Max Release Time: 4 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Coil Insulation: Class F Must Operate Voltage: 8.4 VDC Must Release Voltage: 0.6 VDC REACH Status: REACH Affected HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: OJE-SS RoHS Status: RoHS non-compliant

Win Source Part Number: 1315517-OJE-SS-112HMF,F000
Category: Relays>Power Relays, Over 2 Amps
Series: OJE, OEG
Termination Style: PC Pin
Package: Bulk
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver (Ag)
Coil Resistance: 320 Ohms
Coil Current: 37.5 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 10 A
Switching Voltage: 277VAC, 30VDC - Max
Release Time: 4 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Coil Insulation: Class F
Must Operate Voltage: 8.4 VDC
Must Release Voltage: 0.6 VDC
REACH Status: REACH Affected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: OJE-SS
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - OJE-SS-112HMF,F000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
OJE-SS-112HMF,F000
Relays - Power Relays, Over 2 Amps OJE-SS-112HMF,F000
RELAY GEN PURPOSE SPST 10A 12V

RELAY GEN PURPOSE SPST 10A 12V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB1831-ND 1315517-OJE-SS-112HMF,F000 OJE-SS-112HMF,F000
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - 39-G2RG-2A-XDC24-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
3 suppliers
Power Relays - FTR-K1-105C sealed (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 2824469 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Signal Relays - 1-1393809-5 - TE Connectivity
Specs
Poles Greater than Four Poles
Number if >4 6 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers