TE Connectivity OJE-SS-112HM,000
TE Connectivity OJE-SS-112HM,000
TE Connectivity OJE-SS-112HM,000
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
RELAY GEN PURPOSE SPST 10A 12V
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 7196341P | 7196341 | OJE-SS-112HM,000-ND | OJE-SS-112HM,000 |
| Product Name | Power Relays | Power Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 12 volts | 12 volts | 12 volts | |
| Approvals | RoHS | RoHS |