General Purpose Relay SPST-NO (1 Form A) 9VDC Coil Through Hole
RELAY GEN PURPOSE SPST 3A 9V
OJE-SS-109LMF,F000
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | OJE-SS-109LMF,F000-ND | OJE-SS-109LMF,F000 | 08H2227 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Oje-Ss-109Lmf,f000 Oeg Te Connectivity |
| Relay Type | General | ||
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) |