General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
LOW SIGNAL RELAYS-PCB OJE-SS-105
TE Connectivity OJE-SS-105HM,000
TE Connectivity OJE-SS-105HM,000
RELAY GEN PURPOSE SPST 10A 5V
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB2175-ND | 1244492 | 1639321 | OJE-SS-105HM,000 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||
| Mounting | PCBoard | PCBoard; Pcb mount | PCBoard; Pcb mount | Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw |