TE Connectivity Power Relays, Over 2 Amps OJE-SH-105HM,000

Description
OJE-SH-105HM,000
Request a Quote
Description
OJE-SH-105HM,000
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OJE-SH-105HM,000 is a miniature PCB relay with a single pole, normally open contact, rated for 10A at 250VAC and 5A at 240VAC. It features a 5VDC coil with 450mW power consumption and uses AgCdO contact material. The relay has a compact outline of 18.2 mm × 10.2 mm × 14.7 mm, with a maximum operate time of 10 ms and a release time of 4 ms. It meets VI, cULus, CQC, and TÜV certifications and is rated for Class F coil insulation. The enclosures are wash-tight, and the model supports an EX-version for hazardous locations.

Datasheet Summary
Powered by GS/AI

The OJE-SH-105HM,000 is a miniature PCB relay with a single pole, normally open contact, rated for 10A at 250VAC and 5A at 240VAC. It features a 5VDC coil with 450mW power consumption and uses AgCdO contact material. The relay has a compact outline of 18.2 mm × 10.2 mm × 14.7 mm, with a maximum operate time of 10 ms and a release time of 4 ms. It meets VI, cULus, CQC, and TÜV certifications and is rated for Class F coil insulation. The enclosures are wash-tight, and the model supports an EX-version for hazardous locations.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 41-OJE-SH-105HM,000-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
41-OJE-SH-105HM,000-ND
Power Relays, Over 2 Amps 41-OJE-SH-105HM,000-ND
OJE-SH-105HM,000

OJE-SH-105HM,000

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electromechanical Relays
Product Number 41-OJE-SH-105HM,000-ND
Product Name Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 2042-3084 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170244310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Relay - 700-CFM310I - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details