TE Connectivity Power Relays, Over 2 Amps - OJ-SS-148HM,000 OJ-SS-148HM,000

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1050136-OJ-SS-148HM, 000 Packaging: Bulk Termination Style: PC Pin Features: Sealed - Flux Protection Contact Form: SPST-NO (1 Form A) Mounting: Through Hole Coil Resistance: 5.12 kOhms Coil Current: 9.4mA Operate Time: 10ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 48VDC Contact Rating (Current): 10A Switching Voltage: 277VAC, 30VDC - Max Turn On Voltage (Max): 33.6 VDC Turn Off Voltage (Min): 2.4 VDC Release Time: 4ms Coil Power: 450 mW Categories: Relays Status: Active Temperature Range - Operating: -30°C to 70°C Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1050136-OJ-SS-148HM, 000 Packaging: Bulk Termination Style: PC Pin Features: Sealed - Flux Protection Contact Form: SPST-NO (1 Form A) Mounting: Through Hole Coil Resistance: 5.12 kOhms Coil Current: 9.4mA Operate Time: 10ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 48VDC Contact Rating (Current): 10A Switching Voltage: 277VAC, 30VDC - Max Turn On Voltage (Max): 33.6 VDC Turn Off Voltage (Min): 2.4 VDC Release Time: 4ms Coil Power: 450 mW Categories: Relays Status: Active Temperature Range - Operating: -30°C to 70°C Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - OJ-SS-148HM,000 - 1050136-OJ-SS-148HM,000 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - OJ-SS-148HM,000
1050136-OJ-SS-148HM,000
Power Relays, Over 2 Amps - OJ-SS-148HM,000 1050136-OJ-SS-148HM,000
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1050136-OJ-SS-148HM, 000 Packaging: Bulk Termination Style: PC Pin Features: Sealed - Flux Protection Contact Form: SPST-NO (1 Form A) Mounting: Through Hole Coil Resistance: 5.12 kOhms Coil Current: 9.4mA Operate Time: 10ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 48VDC Contact Rating (Current): 10A Switching Voltage: 277VAC, 30VDC - Max Turn On Voltage (Max): 33.6 VDC Turn Off Voltage (Min): 2.4 VDC Release Time: 4ms Coil Power: 450 mW Categories: Relays Status: Active Temperature Range - Operating: -30°C to 70°C Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1050136-OJ-SS-148HM,000
Packaging: Bulk
Termination Style: PC Pin
Features: Sealed - Flux Protection
Contact Form: SPST-NO (1 Form A)
Mounting: Through Hole
Coil Resistance: 5.12 kOhms
Coil Current: 9.4mA
Operate Time: 10ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 48VDC
Contact Rating (Current): 10A
Switching Voltage: 277VAC, 30VDC - Max
Turn On Voltage (Max): 33.6 VDC
Turn Off Voltage (Min): 2.4 VDC
Release Time: 4ms
Coil Power: 450 mW
Categories: Relays
Status: Active
Temperature Range - Operating: -30°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Relays, Over 2 Amps - OJ-SS-148HM,000-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
OJ-SS-148HM,000-ND
Power Relays, Over 2 Amps OJ-SS-148HM,000-ND
General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
OJ-SS-148HM,000
Relays - Power Relays, Over 2 Amps OJ-SS-148HM,000
RELAY GEN PURPOSE SPST 10A 48V

RELAY GEN PURPOSE SPST 10A 48V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 1050136-OJ-SS-148HM,000 OJ-SS-148HM,000-ND OJ-SS-148HM,000
Product Name Power Relays, Over 2 Amps - OJ-SS-148HM,000 Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Resistance 5120 ohms
Mounting PCBoard; Through Hole PCBoard Through Hole
Relay Type General
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details
Electromechanical Relays & Contactors - 1-1617786-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details