Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 790891-OJ-SS-124LMH2
Series: OJ, OEG
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 85°C
Features: Sealed - Flux Protection
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide Indium Oxide (AgSnOInO)
Coil Resistance: 2.88 kOhms
Coil Current: 8.6mA
Operate Time: 15ms
Relay Type: General
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 8A
Switching Voltage: 277VAC, 30VDC - Max
Release Time: 4ms
Coil Power: 200 mW
Family Name: OJ-SS-124LMH2
Categories: Relays
Turn On Voltage (Maximum): 18 VDC
Turn Off Voltage (Minimum): 1.2 VDC
Introduction Date: September 21, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
General Purpose Relays OJ-SS-124LMH2
OJ-SS-124LMH2
RELAY GEN PURPOSE SPST 8A 24V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 790891-OJ-SS-124LMH2 | PB1984-ND | OJ-SS-124LMH2 | 45AJ6716 | OJ-SS-124LMH2 |
| Product Name | Power Relays, Over 2 Amps - OJ-SS-124LMH2 | Power Relays, Over 2 Amps | General Purpose Relays | Oj-Ss-124Lmh2 Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Resistance | 2880 ohms | ||||
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole | ||
| Relay Type | General | General | |||
| Poles | Single Pole (SP) | Single Pole (SP) |