The OJ/OJE series is a miniature PCB relay with a single form A contact, rated for 3 to 10 A at up to 277 VAC and 30 VDC, designed for general-purpose applications in home appliances, HVAC, and industrial control. It measures 18.2 mm × 10.2 mm × 14.7 mm and offers contact materials including AgNi, AgSnO₂, and AgCdO. The relay features a 4000 Vrms coil-to-contact dielectric strength, operate times of 10-15 ms, and a release time of 4 ms max. Sensitive coil options are available at 200 mW or 450 mW across 3 to 48 VDC. It meets UL, VDE, cULus, and TÜV certifications for specified load endurance. The part number OJ-SS-112LM,043 corresponds to a 10 A, 250 VAC resistive variant with 100 k operations at 85°C; the trailing code indicates packaging or finish.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 41-OJ-SS-112LM,043-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |