General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
RELAY GEN PURPOSE SPST 5A 12V
OJ-SS-112DM,000 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | OJ-SS-112DM,000-ND | OJ-SS-112DM,000 | 08H2197 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Oj-Ss-112Dm,000 Rohs Compliant Oeg Te Connectivity |
| Relay Type | General | ||
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw |