TE Connectivity Power Relays, Over 2 Amps OJ-SH-112LMH2

Description
Relay Coil
Request a Quote Datasheet
Description
Relay Coil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - OJ-SH-112LMH2-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
OJ-SH-112LMH2-ND
Power Relays, Over 2 Amps OJ-SH-112LMH2-ND
Relay Coil

Relay Coil

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1323847-OJ-SH-112LMH2 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1323847-OJ-SH-112LMH2
Relays - Power Relays, Over 2 Amps 1323847-OJ-SH-112LMH2
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1323847-OJ-SH-112LMH 2 Category: Relays>Power Relays, Over 2 Amps Packaging: Bulk Termination Style: PC Pin Contact Form: SPST-NO (1 Form A) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 1,000 Mounting: Through Hole Coil Resistance: 720 Ohms Coil Current: 16.7 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 8 A Switching Voltage: 277VAC, 30VDC - Max Release Time: 4 ms Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Coil Insulation: Class F Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC REACH Status: REACH Unaffected HTSUS: 8536.49.0050 Other Part Number: 1-1721260-1-ND,1-172 1260-1 Base Product Number: OJ-SH RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1323847-OJ-SH-112LMH2
Category: Relays>Power Relays, Over 2 Amps
Packaging: Bulk
Termination Style: PC Pin
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Cadmium Oxide (AgCdO)
Standard Package: 1,000
Mounting: Through Hole
Coil Resistance: 720 Ohms
Coil Current: 16.7 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 8 A
Switching Voltage: 277VAC, 30VDC - Max
Release Time: 4 ms
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Coil Insulation: Class F
Must Operate Voltage: 9 VDC
Must Release Voltage: 1.2 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.49.0050
Other Part Number: 1-1721260-1-ND,1-1721260-1
Base Product Number: OJ-SH
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, China
Relays - Power Relays, Over 2 Amps
OJ-SH-112LMH2
Relays - Power Relays, Over 2 Amps OJ-SH-112LMH2
RELAY GEN PURP

RELAY GEN PURP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number OJ-SH-112LMH2-ND 1323847-OJ-SH-112LMH2 OJ-SH-112LMH2
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Type 62.83 - Power relay 16A - 628380240300 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 122 F (-40 to 50 C)
NO 3
View Details
2 suppliers
Industrial Relay - 700-CF040I - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Automotive Relays - FBR59-HW (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details