TE Connectivity Power Relays, Over 2 Amps OJ-SH-105LMH,000

Description
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - OJ-SH-105LMH000-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
OJ-SH-105LMH000-ND
Power Relays, Over 2 Amps OJ-SH-105LMH000-ND
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole

Buy Now Datasheet
Power Relays, Over 2 Amps - OJ-SH-105LMH,000 - 888011-OJ-SH-105LMH,000 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - OJ-SH-105LMH,000
888011-OJ-SH-105LMH,000
Power Relays, Over 2 Amps - OJ-SH-105LMH,000 888011-OJ-SH-105LMH,000
Manufacturer: TE Connectivity Win Source Part Number: 888011-OJ-SH-105LMH, 000 Series: OJ, OEG Operating Temperature Range: -30°C ~ 70°C Features: General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: OJ-SH Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Affected HTSUS: 8536.41.0020 Other Part Number: OJ-SH-105LMH000, 8-1419128-1-ND, 8-1419128-1, -OJ-SH-105LMH,000-SI

Manufacturer: TE Connectivity
Win Source Part Number: 888011-OJ-SH-105LMH,000
Series: OJ, OEG
Operating Temperature Range: -30°C ~ 70°C
Features: General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: OJ-SH
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Affected
HTSUS: 8536.41.0020
Other Part Number: OJ-SH-105LMH000, 8-1419128-1-ND, 8-1419128-1, -OJ-SH-105LMH,000-SI

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - OJ-SH-105LMH,000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
OJ-SH-105LMH,000
Relays - Power Relays, Over 2 Amps OJ-SH-105LMH,000
RELAY GEN PURPOSE SPST 8A 5V

RELAY GEN PURPOSE SPST 8A 5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number OJ-SH-105LMH000-ND 888011-OJ-SH-105LMH,000 OJ-SH-105LMH,000
Product Name Power Relays, Over 2 Amps Power Relays, Over 2 Amps - OJ-SH-105LMH,000 Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA12.1233N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 858-504 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 55.34T - relay for railway applications 7A - 553481100054 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Double Throw
View Details
2 suppliers
Relay - 700-CFB310VA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details