General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
TE Connectivity OJ-SH-105LM,000
RELAY GEN PURPOSE SPST 3A 5V
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB2046-ND | 1244473 | OJ-SH-105LM,000 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | PCBoard; Pcb mount | Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw |