TE Connectivity Antennas ODH24-13

Description
Configuration Features Antenna Style : External Antenna Type : Stick/Baton Band Type : ISM, WLAN, WiMax Number of Ports : 1 Industry Standards Wireless Application : Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Female Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Gain (Max) (DB) : 13
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Stick/Baton Band Type : ISM, WLAN, WiMax Number of Ports : 1 Industry Standards Wireless Application : Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Female Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Gain (Max) (DB) : 13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ODH24-13 - TE Connectivity
Berwyn, PA, United States
Antennas
ODH24-13
Antennas ODH24-13
Configuration Features Antenna Style : External Antenna Type : Stick/Baton Band Type : ISM, WLAN, WiMax Number of Ports : 1 Industry Standards Wireless Application : Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Female Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Gain (Max) (DB) : 13

Configuration Features


  • Antenna Style : External
  • Antenna Type : Stick/Baton
  • Band Type : ISM, WLAN, WiMax
  • Number of Ports : 1

Industry Standards


  • Wireless Application : Wi-Fi

Operation/Application


  • Coverage Type : Omnidirectional

Product Type Features


  • Antenna Connector Type : N-Type Female

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2485
  • Gain (Max) (DB) : 13
Buy Now
RF Antennas - 994-1046-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1046-ND
RF Antennas 994-1046-ND
2.4GHz WiMax™, WLAN Flat Bar RF Antenna 2.4GHz ~ 2.485GHz 13dBi N Type Female Bracket Mount

2.4GHz WiMax™, WLAN Flat Bar RF Antenna 2.4GHz ~ 2.485GHz 13dBi N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - ODH24-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ODH24-13
RF Antennas ODH24-13
2.4GHz WiMax™, WLAN Flat Bar RF Antenna 2.4GHz ~ 2.485GHz 13dBi N Type Female Bracket Mount

2.4GHz WiMax™, WLAN Flat Bar RF Antenna 2.4GHz ~ 2.485GHz 13dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number ODH24-13 994-1046-ND ODH24-13
Product Name Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi Modem or Wireless Network; WiMax™, WLAN WiMax™, WLAN
Primary Frequency Range 2400.0 to 2485.0 MHz 2400.0 MHz
Gain 13 dB 13 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118907-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2118614-1 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, ISM, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Vertical
View Details
4 suppliers
Antennas - 2118899-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details