920MHz WiMax™ Whip, Straight RF Antenna 890MHz ~ 950MHz 5dBi RP-TNC Bracket Mount
920MHz WiMax™ Whip, Straight RF Antenna 890MHz ~ 950MHz 5dBi RP-TNC Bracket Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | OD9-5-RTNC-48-ND | OD9-5-RTNC-48 |
| Product Name | RF Antennas | RF Antennas |
| Applications | Modem or Wireless Network; WiMax™ | WiMax™ |
| Primary Frequency Range | 920.0 MHz | |
| Gain | 5 dB | |
| VSWR | 1.5 :1 |
Vertical