TE Connectivity Antennas OD49M-6

Description
Configuration Features Antenna Style : External Antenna Type : Stick/Baton Band Type : Wi-Fi Number of Ports : 1 Industry Standards Wireless Application : Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Male Signal Characteristics Frequency Band (MHZ) : 4940 - 4990 Gain (Max) (DB) : 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Stick/Baton Band Type : Wi-Fi Number of Ports : 1 Industry Standards Wireless Application : Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Male Signal Characteristics Frequency Band (MHZ) : 4940 - 4990 Gain (Max) (DB) : 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - OD49M-6 - TE Connectivity
Berwyn, PA, United States
Antennas
OD49M-6
Antennas OD49M-6
Configuration Features Antenna Style : External Antenna Type : Stick/Baton Band Type : Wi-Fi Number of Ports : 1 Industry Standards Wireless Application : Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Male Signal Characteristics Frequency Band (MHZ) : 4940 - 4990 Gain (Max) (DB) : 6

Configuration Features


  • Antenna Style : External
  • Antenna Type : Stick/Baton
  • Band Type : Wi-Fi
  • Number of Ports : 1

Industry Standards


  • Wireless Application : Wi-Fi

Operation/Application


  • Coverage Type : Omnidirectional

Product Type Features


  • Antenna Connector Type : N-Type Male

Signal Characteristics


  • Frequency Band (MHZ) : 4940 - 4990
  • Gain (Max) (DB) : 6
Buy Now
RF Antennas - OD49M-6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
OD49M-6
RF Antennas OD49M-6
5GHz Whip, Straight RF Antenna 4.94GHz ~ 4.99GHz 6dBi N Type Male Bracket Mount

5GHz Whip, Straight RF Antenna 4.94GHz ~ 4.99GHz 6dBi N Type Male Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number OD49M-6 OD49M-6
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118909-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1-2372112-3 - TE Connectivity
Specs
Applications Cellular, ISM, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118909-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2195736-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Cellular, ISM, GNSS, LTE
Polarization Linear
Primary Frequency Range 698.0 to 2710.0 MHz
View Details
6 suppliers