TE Connectivity Antennas OD24-9

Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 9 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 9 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - OD24-9 - TE Connectivity
Berwyn, PA, United States
Antennas
OD24-9
Antennas OD24-9
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 9 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Stick/Baton
  • Antenna Type : Baton/Stick
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2485
  • Frequency Category : 2400 - 2500
  • Gain (Max) (DB) : 9
  • Peak Gain (DBI) : > 6
Buy Now
RF Antennas - OD24-9-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
OD24-9-ND
RF Antennas OD24-9-ND
2.4GHz Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.485GHz 9dBi N Type Female Bracket Mount

2.4GHz Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.485GHz 9dBi N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - OD24-9 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
OD24-9
RF Antennas OD24-9
2.4GHz Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.485GHz 9dBi N Type Female Bracket Mount

2.4GHz Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.485GHz 9dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number OD24-9 OD24-9-ND OD24-9
Product Name Antennas RF Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network; Wi-Fi Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2485.0 MHz 2400.0 MHz
Gain 6 dB 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118909-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
RF Antennas - 0600-00011-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
Antennas - 1513317-1 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers