TE Connectivity
Antennas
OC80271-FNF
Description
Configuration Features Antenna Style : External Antenna Type : Stick/Baton Band Type : Cellular, WiMAX 2300, GSM 1800, WiMax 2600, 3G, GSM 900, UMTS, LTE 2600, WiMax 2500, 4G, MDS, AWS, PCS Number of Ports : 1
Industry Standards Wireless Application : M2M, IoT, Cellular
Operation/Applicatio
n Coverage Type : Omnidirectional
Product Type Features Antenna Connector Type : N-Type Female
Signal Characteristics Frequency Band (MHZ) : 824 - 960, 806 - 824, 1920 - 2170, 2300 - 2500, 2500 - 2690, 1710 - 1900 Gain (Max) (DB) : 5
-
TE Connectivity
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Stick/Baton Band Type : Cellular, WiMAX 2300, GSM 1800, WiMax 2600, 3G, GSM 900, UMTS, LTE 2600, WiMax 2500, 4G, MDS, AWS, PCS Number of Ports : 1
Industry Standards Wireless Application : M2M, IoT, Cellular
Operation/Applicatio
n Coverage Type : Omnidirectional
Product Type Features Antenna Connector Type : N-Type Female
Signal Characteristics Frequency Band (MHZ) : 824 - 960, 806 - 824, 1920 - 2170, 2300 - 2500, 2500 - 2690, 1710 - 1900 Gain (Max) (DB) : 5
Request a Quote
Email Supplier
Datasheet
Suppliers
Configuration Features Antenna Style : External Antenna Type : Stick/Baton Band Type : Cellular, WiMAX 2300, GSM 1800, WiMax 2600, 3G, GSM 900, UMTS, LTE 2600, WiMax 2500, 4G, MDS, AWS, PCS Number of Ports : 1
Industry Standards Wireless Application : M2M, IoT, Cellular
Operation/Applicatio
n Coverage Type : Omnidirectional
Product Type Features Antenna Connector Type : N-Type Female
Signal Characteristics Frequency Band (MHZ) : 824 - 960, 806 - 824, 1920 - 2170, 2300 - 2500, 2500 - 2690, 1710 - 1900 Gain (Max) (DB) : 5
Configuration Features
- Antenna Style : External
- Antenna Type : Stick/Baton
- Band Type : Cellular, WiMAX 2300, GSM 1800, WiMax 2600, 3G, GSM 900, UMTS, LTE 2600, WiMax 2500, 4G, MDS, AWS, PCS
- Number of Ports : 1
Industry Standards
- Wireless Application : M2M, IoT, Cellular
Operation/Application
- Coverage Type : Omnidirectional
Product Type Features
- Antenna Connector Type : N-Type Female
Signal Characteristics
- Frequency Band (MHZ) : 824 - 960, 806 - 824, 1920 - 2170, 2300 - 2500, 2500 - 2690, 1710 - 1900
- Gain (Max) (DB) : 5
Buy Now
Technical Specifications
|
Product Category
|
Antennas |
Antennas |
|
Product Number
|
OC80271-FNF |
OC80271-FNF |
|
Product Name
|
Antennas |
RF Antennas |
|
Applications
|
Modem or Wireless Network; M2M, IoT, Cellular
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Modem or Wireless Network; GNSS
Pattern Type
Directional
Polarization
Right Hand Circular
View Details
4 suppliers
Applications
Wi-Fi
Pattern Type
Omni directional
Polarization
Linear
View Details
2 suppliers
Applications
Wi-Fi
Pattern Type
Omni directional
Polarization
Linear
View Details
2 suppliers
Applications
Wi-Fi, Bluetooth
Pattern Type
Omni directional
Polarization
Vertical
View Details
2 suppliers