TE Connectivity Antennas OC69271-FNM

Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2100 - 2500, 2500 - 2690, 1920 - 2170, 1710 - 1990, 698 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2100 - 2500, 2500 - 2690, 1920 - 2170, 1710 - 1990, 698 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - OC69271-FNM - TE Connectivity
Berwyn, PA, United States
Antennas
OC69271-FNM
Antennas OC69271-FNM
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2100 - 2500, 2500 - 2690, 1920 - 2170, 1710 - 1990, 698 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.5 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Stick/Baton
  • Antenna Type : Baton/Stick
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Cellular
  • Primary Application : Cellular

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Indoor, Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 2100 - 2500, 2500 - 2690, 1920 - 2170, 1710 - 1990, 698 - 960
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 3.5
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - OC69271-FNM-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
OC69271-FNM-ND
RF Antennas OC69271-FNM-ND
829MHz, 1.85GHz, 2.045GHz, 2.3GHz, 2.595GHz 3G, 4G, GSM, LTE, WiMax™ Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz, 2.1GHz ~ 2.5GHz, 2.5GHz ~ 2.69GHz 1.5dBi, 3.5dBi N Type Male Bracket Mount

829MHz, 1.85GHz, 2.045GHz, 2.3GHz, 2.595GHz 3G, 4G, GSM, LTE, WiMax™ Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz, 2.1GHz ~ 2.5GHz, 2.5GHz ~ 2.69GHz 1.5dBi, 3.5dBi N Type Male Bracket Mount

Buy Now Datasheet
RF Antennas - OC69271-FNM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
OC69271-FNM
RF Antennas OC69271-FNM
829MHz, 1.85GHz, 2.045GHz, 2.3GHz, 2.595GHz 3G, 4G, GSM, LTE, WiMax™ Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz, 2.1GHz ~ 2.5GHz, 2.5GHz ~ 2.69GHz 1.5dBi, 3.5dBi N Type Male Bracket Mount

829MHz, 1.85GHz, 2.045GHz, 2.3GHz, 2.595GHz 3G, 4G, GSM, LTE, WiMax™ Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz, 2.1GHz ~ 2.5GHz, 2.5GHz ~ 2.69GHz 1.5dBi, 3.5dBi N Type Male Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number OC69271-FNM OC69271-FNM-ND OC69271-FNM
Product Name Antennas RF Antennas RF Antennas
Applications Cellular Cellular or PCS Terminal; Modem or Wireless Network; 3G, 4G, GSM, LTE, WiMax™ 3G, 4G, GSM, LTE, WiMax™
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2690.0 MHz 829.0 to 2595.0 MHz
Gain 3 to 6 dB 1.5 to 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823597-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Cellular, GSM, 3G, GPS, 4G, 2G, WiMAX, LTE
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 2118788-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, ZigBee, Wi-Fi
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
3 suppliers
Antennas - 1-2344657-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2195891-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
3 suppliers