TE Connectivity Antennas OC515010H-FNF

Description
Configuration Features Antenna Style : External Antenna Type : Stick/Baton Band Type : WLAN, 5G Number of Ports : 1 Industry Standards Wireless Application : Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Female Fixed Signal Characteristics Frequency Band (MHZ) : 5150 - 5875 Gain (Max) (DB) : 9
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Stick/Baton Band Type : WLAN, 5G Number of Ports : 1 Industry Standards Wireless Application : Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Female Fixed Signal Characteristics Frequency Band (MHZ) : 5150 - 5875 Gain (Max) (DB) : 9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - OC515010H-FNF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : External Antenna Type : Stick/Baton Band Type : WLAN, 5G Number of Ports : 1 Industry Standards Wireless Application : Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : N-Type Female Fixed Signal Characteristics Frequency Band (MHZ) : 5150 - 5875 Gain (Max) (DB) : 9

Configuration Features


  • Antenna Style : External
  • Antenna Type : Stick/Baton
  • Band Type : WLAN, 5G
  • Number of Ports : 1

Industry Standards


  • Wireless Application : Wi-Fi

Operation/Application


  • Coverage Type : Omnidirectional

Product Type Features


  • Antenna Connector Type : N-Type Female Fixed

Signal Characteristics


  • Frequency Band (MHZ) : 5150 - 5875
  • Gain (Max) (DB) : 9
Buy Now
RF Antennas - OC515010H-FNF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
OC515010H-FNF
RF Antennas OC515010H-FNF
RF Antenna

RF Antenna

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number OC515010H-FNF OC515010H-FNF
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108965-4 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2195772-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
2 suppliers
Antennas - 2332157-3 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Wi-Fi, GPS, LTE, WLAN, GNSS, GSM, Cellular
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
6 suppliers