2.4GHz, 5.4GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.925GHz 4.1dBi RP-TNC Male Connector Mount
2.4GHz, 5.4GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.925GHz 4.1dBi RP-TNC Male Connector Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 994-1139-ND | OC24594-FRTN |
| Product Name | RF Antennas | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, Wi-Fi | Bluetooth, Wi-Fi |
| Primary Frequency Range | 2400.0 to 5400.0 MHz | |
| Gain | 4.1 dB |
Vertical