TE Connectivity ™ Heat Shrink Tubing - NTFR-1/4-0SPCS6705 NTFR-1/4-0SPCS6705

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 793684-NTFR-1/4-0SPC S6705 Series: NTFR Type: Tubing, Flexible Color: Black Operating Temperature Range: -70°C ~ 121°C Features: Abrasion Resistant, Flame Retardant, Fluid Resistant Material: Neoprene, Irradiated Family Name: NTFR-1/4-0SPCS6705 Shrinkage Ratio: 1.75 to 1 Inner Diameter - Supplied: 0.250" (6.35mm) Inner Diameter - Recovered: 0.143" (3.63mm) Recovered Wall Thickness: 0.035" (0.89mm) Shrink Temperature: 135°C Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 793684-NTFR-1/4-0SPC S6705 Series: NTFR Type: Tubing, Flexible Color: Black Operating Temperature Range: -70°C ~ 121°C Features: Abrasion Resistant, Flame Retardant, Fluid Resistant Material: Neoprene, Irradiated Family Name: NTFR-1/4-0SPCS6705 Shrinkage Ratio: 1.75 to 1 Inner Diameter - Supplied: 0.250" (6.35mm) Inner Diameter - Recovered: 0.143" (3.63mm) Recovered Wall Thickness: 0.035" (0.89mm) Shrink Temperature: 135°C Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Tubing - NTFR-1/4-0SPCS6705
793684-NTFR-1/4-0SPCS6705
Heat Shrink Tubing - NTFR-1/4-0SPCS6705 793684-NTFR-1/4-0SPCS6705
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 793684-NTFR-1/4-0SPC S6705 Series: NTFR Type: Tubing, Flexible Color: Black Operating Temperature Range: -70°C ~ 121°C Features: Abrasion Resistant, Flame Retardant, Fluid Resistant Material: Neoprene, Irradiated Family Name: NTFR-1/4-0SPCS6705 Shrinkage Ratio: 1.75 to 1 Inner Diameter - Supplied: 0.250" (6.35mm) Inner Diameter - Recovered: 0.143" (3.63mm) Recovered Wall Thickness: 0.035" (0.89mm) Shrink Temperature: 135°C Categories: Cables, Wires - Management Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 793684-NTFR-1/4-0SPCS6705
Series: NTFR
Type: Tubing, Flexible
Color: Black
Operating Temperature Range: -70°C ~ 121°C
Features: Abrasion Resistant, Flame Retardant, Fluid Resistant
Material: Neoprene, Irradiated
Family Name: NTFR-1/4-0SPCS6705
Shrinkage Ratio: 1.75 to 1
Inner Diameter - Supplied: 0.250" (6.35mm)
Inner Diameter - Recovered: 0.143" (3.63mm)
Recovered Wall Thickness: 0.035" (0.89mm)
Shrink Temperature: 135°C
Categories: Cables, Wires - Management
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 793684-NTFR-1/4-0SPCS6705
Product Name Heat Shrink Tubing - NTFR-1/4-0SPCS6705
Unlock Full Specs
to access all available technical data

Similar Products

Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details